EN
  • EN
  • DE

MPB201610T-R47M-NA2DF

Part No MPB201610T-R47M-NA2DF
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080053-MPB201610T-R47M-NA2DF
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB201610T-R47M-NA2DF CAD Model

Description

The MPB201610T-R47M-NA2DF is a molded power inductor manufactured by Chilisin. It's engineered for diverse power applications requiring efficient energy storage and EMI suppression. The compact size and shielded construction make it ideal for space-constrained designs susceptible to electromagnetic interference. The 'R47M' indicates an inductance of 0.47 μH, while 'NA2DF' refers to specific packaging and performance characteristics.

Applications

  • DC-DC Converters
  • Power Amplifiers
  • EMI Filters
  • Power Management in Portable Devices
  • Voltage Regulators in Consumer Electronics

Features

  • Compact Footprint: 2.0 x 1.6 x 1.0 mm dimensions for high-density PCB layouts.
  • Shielded Design: Reduces electromagnetic interference for improved system stability.
  • High Current Capacity: Handles substantial current without saturation for reliable power delivery.
  • Molded Body: Offers robust mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Minimizes power losses and increases overall converter efficiency.

Benefits

  • Minimized EMI: Shielding effectively reduces noise, enhancing system performance and reliability.
  • Space Optimization: Small size allows integration into densely populated circuit boards.
  • Enhanced Efficiency: Low DCR contributes to reduced power consumption and heat generation.
  • Durable Construction: Molded body provides resistance to mechanical stress and environmental factors.
  • Stable Inductance: Maintains consistent inductance over a wide range of operating conditions.

Additional Details

The MPB201610T-R47M-NA2DF is commonly found in power supply circuits of portable electronics, where size and efficiency are critical. The inductor is designed to perform optimally over a broad temperature spectrum. When selecting this inductor, pay close attention to the saturation current rating to avoid performance degradation. Being RoHS compliant, it adheres to environmental regulations regarding hazardous substances. Refer to the Chilisin datasheet for complete electrical specifications, including inductance tolerance, saturation current, and DC resistance, to ensure proper application and optimal performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess