EN
  • EN
  • DE

SUB-DSM-590-E-09-S-S

Part No SUB-DSM-590-E-09-S-S
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Description Sub Assembly Operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987515-SUB-DSM-590-E-09-S-S
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUB-DSM-590-E-09-S-S CAD Model

Description

The SUB-DSM-590-E-09-S-S is a high-density, surface mount connector from Samtec's DSM series. It is designed for board-to-board connections requiring a compact footprint and reliable signal transmission.

Applications

  • High-speed data transmission systems
  • Medical equipment
  • Industrial automation
  • Telecommunications infrastructure
  • Test and measurement equipment

Features

  • High-density design with a small form factor
  • Surface mount termination for automated assembly
  • Durable construction for reliable performance
  • Robust mating interface
  • Available in various pin counts and stack heights

Benefits

  • Enables compact and space-saving designs
  • Facilitates efficient manufacturing processes
  • Ensures reliable signal integrity in demanding applications
  • Provides a secure and stable connection
  • Offers design flexibility with a range of options

Additional Details

Specifically, the SUB-DSM-590-E-09-S-S features a surface mount termination style. It is typically used for parallel board stacking applications. The connector's design minimizes impedance discontinuities, thereby optimizing signal integrity. Samtec connectors are known for their precision manufacturing and high-quality materials, ensuring long-term reliability. This particular model is commonly employed in systems where minimizing board space is a key requirement.

The connector is often gold-plated to ensure optimal conductivity and resistance to corrosion, crucial for maintaining signal integrity over extended periods. Its compact size allows for placement in close proximity to other components, further enhancing board utilization. Furthermore, the robust construction ensures that the connector can withstand mechanical stresses commonly encountered in various applications. Proper mounting and soldering techniques are recommended to ensure optimal performance and long-term reliability of the connection. The part number indicates specific characteristics like the number of contacts, plating material and connector body style.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Sipex Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention