EN
  • EN
  • DE

SNT-100-BK-G-H

Part No SNT-100-BK-G-H
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Samtec Inc.
Series SNT
Type Open Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.550" (13.97mm)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 4.3A per Contact
Base Product Number SNT-100
Other Names SNT-100-BK-G-HL,SNT-100-BK-G-H,SAM8859,Q5396740ZZD,Q5386830A,T1239899A
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1285222-SNT-100-BK-G-H
Ultra Librarian 3D Model Ultra Librarian SNT-100-BK-G-H CAD Model

Description

The Samtec Inc. 1285222-SNT-100-BK-G-H is a shunt jumper connector with an open-top and grip design.

  • Manufacturer: Samtec Inc.
  • Design: Open-Top and Grip
  • Row: Single-Row
  • Positions: Two
  • Contact Finish: Gold
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Voltage Rating: Not Specified
  • For: Female Sockets
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Material Flammability Rating: UL94 V-0
  • Height: 0.550" (13.97mm)
  • Current Rating: 4.3A per Contact
  • RoHS3 Compliant: Yes
  • Standard Package: 1

You May Also Be Interested in

Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4366
Samtec Inc.
Need more? Email Us
Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.2626
Samtec Inc.
Lowest to $0.4133
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
SHUNT LP W/HANDLE 2 POS 30AU / 2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.3064
Samtec Inc.
CONN SHUNT
Lowest to $0.2457
Samtec Inc.
CONN SHUNT
Lowest to $0.1498
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.2572

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3551 $51.4895
345+ $0.2913 $100.4985
535+ $0.2822 $150.9770
735+ $0.2731 $200.7285
950+ $0.2640 $250.8000
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,017 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess