EN
  • EN
  • DE

SEAF-20-05.0-S-06-2-A-TR

Part No SEAF-20-05.0-S-06-2-A-TR
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092269-SEAF-20-05.0-S-06-2-A-TR
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEAF-20-05.0-S-06-2-A-TR CAD Model

Description

The SEAF-20-05.0-S-06-2-A-TR is a high-density, high-speed connector from Samtec's SEARAY™ family. This connector is designed for board-to-board applications requiring reliable signal transmission in compact electronic devices. The 'SEAF' designates a SEARAY™ female connector. It offers a robust solution for demanding interconnect applications.

Applications:

  • High-speed data transmission
  • Networking equipment
  • Telecommunications systems
  • Medical devices
  • Industrial automation

Features:

  • High-density contact array: Allows for a large number of signals in a small footprint.
  • High-speed performance: Optimized for signal integrity at high data rates.
  • Surface mount termination: Facilitates automated assembly processes.
  • Robust mating interface: Ensures reliable connection under vibration and shock.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Increased board density: Maximizes the number of connections in a limited space.
  • Improved signal integrity: Minimizes signal distortion and ensures reliable data transmission.
  • Simplified assembly: SMT design allows for efficient and cost-effective manufacturing.
  • Enhanced system reliability: Robust design ensures stable and consistent performance.
  • Environmentally compliant: Meets environmental regulations, promoting sustainable practices.

Technical Specifications:

Based on the part number, we can deduce some specifications. 'SEAF' signifies a SEARAY™ female connector. '20' likely relates to the number of rows. '05.0' probably indicates a stack height of 5.0mm. 'S' suggests surface mount. '06' indicates 6 positions per row, '2' specifies 2 rows. 'A' denotes an alignment pin and 'TR' denotes tape and reel packaging for automated assembly. Detailed electrical specifications like impedance, voltage rating, and current rating are available from the Samtec datasheet for this specific part number.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess