EN
  • EN
  • DE

T60403-K5032-X102

Part No T60403-K5032-X102
Manufacturer VACUUMSCHMELZE
Catalog Power Transformers
Description FERRITE CORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr VACUUMSCHMELZE
Package Tape & Reel
Product Status Active
Current - Output (Max) 100mA
Center Tap No
Mounting Type Surface Mount
Termination Style Surface Mount
Size / Dimension 14.00mm L x 13.20mm W
Height - Seated (Max) 10.00mm
Standard Package 1 pcs
ECCN EAR99
Win Source Part Number 1195692-T60403-K5032-X102
Ultra Librarian 3D Model Ultra Librarian T60403-K5032-X102 CAD Model

Description

The T60403-K5032-X102 is a power transformer designed for various applications.

  • Category: Power Transformers
  • Family: Transformers
  • Mounting Type: surface mount
  • Packaging: tape & reel
  • Size: 14.00mm L x 13.20mm W
  • Height: 10.00mm (Max)
  • Center Tap: No
  • Manufacturer: VACUUMSCHMELZE
  • Product Status: Active

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR TOROIDAL 30VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 80VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 42VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 176VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 180VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 311VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 53VA CHAS MT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess