EN
  • EN
  • DE

SFSD-05-28-F-44.00-DS-NUS

Part No SFSD-05-28-F-44.00-DS-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.67' (1.12m)
Features Flange, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311191-SFSD-05-28-F-44.00-DS-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-F-44.00-DS-NUS CAD Model

Description

The SFSD-05-28-F-44.00-DS-NUS is a high-quality, durable cable assembly manufactured by Samtec Inc. It belongs to the SFSD series, known for its reliable signal transmission and robust construction. This particular model features a 5 x 28 position socket, a double row design, and a 44.00-inch cable length. The 'NUS' at the end of the part number indicates specific design or manufacturing options, potentially related to plating or other custom features. These cable assemblies are designed for board-to-board connections.

Applications

  • High-density interconnects in telecommunications equipment
  • Data center applications requiring reliable signal transmission
  • Industrial automation systems for control and monitoring
  • Medical equipment where signal integrity is critical
  • Aerospace and defense systems for secure communication

Features

  • Double row socket design for increased contact density
  • 0.050" (1.27 mm) pitch for compact board spacing
  • Durable cable construction for long-lasting performance
  • High-speed signal transmission capabilities
  • Polarization features to prevent mis-mating
  • Samtec's quality manufacturing standards

Benefits

  • Provides a reliable and secure connection between boards
  • Reduces board space requirements due to its compact design
  • Ensures high signal integrity for optimal performance
  • Simplifies the assembly process
  • Offers long-term cost savings due to its durability
  • Facilitates efficient data transfer in demanding environments

Additional Details

This cable assembly uses a 30 AWG cable, providing a good balance between flexibility and signal carrying capacity. The connectors are typically gold-plated to ensure excellent contact resistance and prevent corrosion. It is designed to meet or exceed industry standards for impedance matching and signal integrity. The 'DS' in the part number likely refers to a double-ended socket connector. Careful attention to detail during manufacturing ensures consistent performance and reliability in demanding applications.

You May Also Be Interested in

Aries Electronics
DIP CABLE 8POS
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Samtec Inc.
.100\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess