Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Aries Electronics
Series 101
Connector Type DIP to DIP, Reversed
Number of Positions 8
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 3.00' (914.40mm)
Color Multiple, Ribbon
Shielding Unshielded
Cable Termination Solder
Contact Finish Gold
Contact Finish Thickness 10μin (0.25μm)
Win Source Part Number 760012-08-036-101
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 08-036-101 CAD Model

Description

The 08-036-101 cable assembly from Aries Electronics is a DIP to DIP, reversed connector type.

  • Positions: 8
  • Contact Finish: Gold
  • Contact Finish Thickness: 10μin (0.25μm)
  • Cable Length: 3.00' (914.40mm)
  • Pitch: 0.050" (1.27mm)
  • Shielding: Unshielded
  • Temperature Range: Suitable for various applications
  • Ribbon Color: Ribbon
  • Pitch: 0.100" (2.54mm)
  • Applications: Cable assembly applications

You May Also Be Interested in

3M
SGL END CBL ASSY 10POS SKT 6\
Need more? Email Us
ECAD model for 45110-010030-3749/10-S-6
Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
ECAD model for IDSD-20-D-16.20-T-G-D03
Samtec Inc.
.100" MINI MATE SINGLE ROW DISCR
Need more? Email Us
ECAD model for MMTS-02-24C-F-05.50-S
Samtec Inc.
.165" POWER MATE DOUBLE ROW DISC
Need more? Email Us
ECAD model for PMSD-04-18-K-21.65-D-LUX
Samtec Inc.
SINGLE ROW DISCRETE TEFLON WIRE
Need more? Email Us
ECAD model for SFSST-20-28-G-20.00-S
Samtec Inc.
.050" TIGER EYE DOUBLE ROW DISCR
Need more? Email Us
ECAD model for TFSD-20-30C-H-39.04-DL-NUS
Adafruit Industries LLC
2.54MM PITCH 7-PIN JUMPER CABLE
Need more? Email Us
ECAD model for 4938
Samtec Inc.
MINI-MATE CABLE ASSEMBLY, 0.100"
Need more? Email Us
ECAD model for MMSS-02-20C-L-22.00-S-K
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
ECAD model for TCSD-12-D-47.25-01-F-N-P01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention