EN
  • EN
  • DE

SEAM8-40-S05.0-S-06-2-K

Part No SEAM8-40-S05.0-S-06-2-K
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series SEARAY™ SEAM
Package Strip
Product Status Obsolete
Connector Type High Density Array, Male
Number of Positions 240
Pitch 0.031" (0.80mm)
Number of Rows 6
Mounting SMD (SMT)
Features Board Guide, Pick and Place
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 10mm
Height Above Board 0.297" (7.54mm)
Base Product Number SEAM8-40
Other Names SEAM8-40-S05.0-S-06-2-K,SAM11674
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1293529-SEAM8-40-S05.0-S-06-2-K
Ultra Librarian 3D Model Ultra Librarian SEAM8-40-S05.0-S-06-2-K CAD Model

Description

The SEAM8-40-S05.0-S-06-2-K is an edge card socket from Samtec's SEARAY™ High-Density Open-Pin-Field Array System. It is engineered for high-speed, high-density applications, enabling reliable connections between PCBs and daughter cards. This connector features a dense array of contacts, surface mount termination, and robust construction for demanding environments. The gold-plated contacts ensure superior signal integrity and long-term performance.

Applications

  • High-speed backplanes in servers and networking equipment
  • Medical imaging systems requiring high data throughput
  • Industrial automation control systems
  • Telecommunications infrastructure
  • High-performance computing (HPC) applications

Features

  • High-density open-pin-field array
  • Surface mount termination for simplified assembly
  • Gold-plated contacts for exceptional signal integrity
  • Robust construction for demanding environments
  • Designed for mating with Samtec SEAF series connectors

Benefits

  • Enables high-speed data transmission and processing
  • Provides reliable and stable board-to-board connections
  • Reduces overall system size and improves density
  • Facilitates automated assembly processes
  • Ensures long-term performance and durability in harsh conditions

Additional Details

The SEAM8-40-S05.0-S-06-2-K edge card socket is meticulously designed to meet the rigorous demands of high-speed and high-density applications. Its open-pin-field array enables exceptional routing flexibility and signal integrity. The gold-plated contacts offer superior corrosion resistance and conductivity, minimizing signal loss and ensuring reliable performance over time. The surface mount termination simplifies assembly and improves manufacturing efficiency.

This connector is a key component of Samtec's SEARAY™ system, known for its superior performance and reliability. It is engineered to seamlessly integrate with Samtec's SEAF series connectors, providing a complete and optimized interconnect solution. The part number provides specific information about the connector configuration, including the number of pins, row spacing, and plating options. These edge card connectors are used in countless high-density, high-speed applications.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess