EN
  • EN
  • DE

S-QSE-020-01-L-D-EM2-GP-TY-.C

Part No S-QSE-020-01-L-D-EM2-GP-TY-.C
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095824-S-QSE-020-01-L-D-EM2-GP-TY-.C
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-QSE-020-01-L-D-EM2-GP-TY-.C CAD Model

Description

The S-QSE-020-01-L-D-EM2-GP-TY-.C is a high-density connector manufactured by Samtec, a leader in interconnect solutions. It is part of Samtec's SEARAY™ family, known for its high-speed performance and design flexibility.

Applications:

  • High-Speed Data Transmission: Used in applications requiring reliable transmission of high-speed signals, such as servers and networking equipment.
  • Board-to-Board Connections: Provides robust and high-density connections between PCBs.
  • Telecommunications Equipment: Employed in telecom infrastructure for signal routing and interconnectivity.
  • Industrial Automation: Used in industrial control systems for reliable data and power transmission.
  • Medical Equipment: Suitable for medical devices requiring high-reliability interconnects.

Features:

  • High Density: Provides a large number of contacts in a compact footprint.
  • High-Speed Performance: Designed for optimal signal integrity at high data rates.
  • Edge Mount Design: Allows for easy and efficient board mounting.
  • Robust Construction: Ensures reliable mechanical and electrical performance.
  • Multiple Polarization Options: Available with various polarization features to prevent mis-mating.
  • Gold Plating: Provides excellent conductivity and corrosion resistance.

Benefits:

  • Increased Bandwidth: Supports high-speed data transmission, enabling increased bandwidth in applications.
  • Reliable Connections: Ensures secure and stable connections for critical applications.
  • Space Saving: High-density design allows for more connections in a smaller area.
  • Improved Signal Integrity: Optimized for high-speed signals, minimizing signal loss and distortion.
  • Long-Term Reliability: Robust construction and materials ensure long-term performance.

Additional Details:

The S-QSE-020-01-L-D-EM2-GP-TY-.C connector features a 0.8mm pitch and utilizes Samtec's Edge Rate® contact system for high-speed performance. It has 20 contacts per row and a double row configuration. The 'L' denotes the lead style, 'D' indicates double row, 'EM2' represents the end mount option, 'GP' stands for gold plating, and 'TY' specifies the tray packaging. The connector is designed to meet industry standards for high-speed interconnects and is often used with compatible mating connectors from the SEARAY™ family, such as the S-QTE series. Detailed specifications, including voltage and current ratings, can be found in the Samtec product datasheet. It is RoHS compliant.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess