The Qorvo RFSW6124PCK-410 is a high-performance Single-Pole Four-Throw (SP4T) RF switch designed for a wide range of wireless applications. It operates over a broad frequency range, typically from 0.1 GHz to 6 GHz, making it suitable for cellular, Wi-Fi, and other wireless communication systems. The switch provides excellent isolation, low insertion loss, and high power handling capabilities, ensuring minimal signal degradation and reliable performance. Its compact size and integrated design simplify system integration and reduce board space requirements.
Applications
- Cellular base stations
- Wi-Fi routers and access points
- Software-defined radios (SDR)
- Test and measurement equipment
- Wireless infrastructure
Features
- Single-Pole Four-Throw (SP4T) configuration
- Wide frequency range (0.1 GHz to 6 GHz)
- Low insertion loss
- High isolation
- High power handling
- Compact module size
Benefits
- Versatile switching capabilities for various applications
- Minimal signal degradation
- Reduced interference and crosstalk
- Reliable performance under high-power conditions
- Simplified system design and integration
Additional Details
The RFSW6124PCK-410 is typically packaged in a surface-mount package for easy assembly onto printed circuit boards. It requires a control voltage to select one of the four output ports. The switch is designed to minimize insertion loss, ensuring that the signal passes through with minimal attenuation. The high isolation between ports prevents unwanted signals from leaking into other channels, reducing interference and crosstalk. The high power handling capability allows the switch to be used in high-power applications without degradation. Detailed specifications, including insertion loss, isolation, switching speed, and power handling, can be found in the product datasheet.