EN
  • EN
  • DE

RPCU-G-00.50-AMS-AM

Part No RPCU-G-00.50-AMS-AM
Manufacturer Samtec Inc.
Catalog USB Cables
Description CBL USB2.0 A PLUG TO A PLG 1.64'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Male to A Male
Length 1.64' (500.0mm)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features 2 Screw Locks, Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572473-RPCU-G-00.50-AMS-AM
Ultra Librarian 3D Model Ultra Librarian RPCU-G-00.50-AMS-AM CAD Model

Description

N

You May Also Be Interested in

Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Omron
2M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Omron
CABLE A PLUG TO MINI B PLUG
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 0.82'
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess