EN
  • EN
  • DE

MC74VHCT244ADWR2G

Part No MC74VHCT244ADWR2G
Manufacturer Innovisionsemi
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS BUFFER/LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC;5;9;7;10;8;3;4;2;1;600061;505;175;600062;428;31;600006;5272;600039;600026;1725;448;600010;600011;2521;1016;576;150;600066;14;1727;5380;954;568;488;242;600090;600013;20;2156;846;600016;638;1568;497;296;893;264;4518;3351;818;0;1748;1715;1749;1718;1750;29270;53802;22296;22297;22298;14240;121662;8830;14645;22299;121663;535;533;22300;82;20380;125915;112710;113224;85765;87705;109036;87706;87715;87707;87708;87709;109030;111397;58119;87710;85764;87716;113481;87717;118625;635;76;111406;71;458;16954;459;73;74;72;435;465;59999;524;78;475;436;527;17579;4927;154;438;17554;80;1155;2131;1677;471;1457;17565;61819;113427;41842;473;81;462;468;22293;110;81736;86;70;1573;22830;22831;22832;22294;491;77;463;75;17575;466;17573;17569;494;69;85;437;28667;1331;87;95239;1572;102568;102569;79;474;2304;802;492;186;1574;22834;83;84;53800;30242;532;87501;2289;2290;1312;1125;2291;2292;1123;65610;803;804;2299;805;2300;1167;1118;798;111383;111357;111365;111396;111376;111419;111404;111364;46;1200;10365;108178;49557;1487;3225;113998;1324;43321;43322;56655;43330;43331;43325;43326;43327;52878;43333;43334;43337;43340;43342;43344;43345;43346;54901;109022;24549;62;3;2;243;250;1;17;6;0;2;4;7;1;293899;1;309968;447496;323682;426902;323683;426905;426898;426900;323685;426903;323689;447498;426901;426897;426899;426904;468274;359778;365090;365091;378818;468275;415534;415568;506007;415580;479827;1;2;3;4;6;8;9;39665;63596;63662;121326;122386;122387;137591;203167;204007;229001;249730;281410;295538;63986;74826;80383;103710;108970;112644;137796;194896;1;359797;359798;400368;416423;202597;756332;1;331587;332614;332626;366703;380371;382141;382143;382145;382149;390971;416044;416045;669882;745329;68027;68028;728398;835352;756405;756406;481585;447500;754027;212999;213000;506006;506002;120501;120503;756404;168274;746165;473532;722456;661944;506004;133482;752562;133483;746250;202145;473533;202146;202147;202148;202149;202150;202151;202152;202153;202156;632738;175016;227871;473534;248669;231428;231429;231430;746166;231431;266815;669793;669794;269310;271763;294381;661945;294383;294384;682335;294386;294388;752561;305174;73628;73633;506003;87226;87227;87228;87229;427671;87232;87233;470584;632767;93092;93093;103168;473539;103170;103172;506005;103173;103175;108166;108168;109957;116188;143173;154751;154775;154776;154777;154778;154779;635813;154780;158799;167438;188494;188506;188507;188508;188509;188510;200079;214789;214841;426906;225924;632739;238182;426912;259562;426913;470586;470585;273846;278024;287317;287318;287319;632737;68911;426908;426907;457341;119824;1;340;348;349;360;361;366;367;468276;376;377;378;380;381;382;468277;394;395;407;410;211198;209953;766120;206235;206239;30280;34200;36616;36636;38721;38729;38737;121108;121120;42989;45872;45880;48870;48897;53178;53189;55776;55785;57820;56893;56901;56902;56916;61308;61334;168980;169006;169019;128759;128773;128774;128790;134904;202783;202790;202794;202821;202873;171582;174115;228777;228788;208676;208699;209941;209952;249171;231518;295243;74547;66586;1;242912;242918;242919;242920;242921;243001;212478;212479;212510;212606;212617;212621;212622;38976;38985;38992;39003;39008;39009;1;1;316912;375798;1;312102;312104;805277;1;409393;409430;411897;228481;228484;228983;228986;228990;228991;249155;249163;840268;249720;249721;249725;267377;267412;267416;267796;267799;267801;267804;293906;294032;294331;294928;294934;295060;295061;295105;295115;295328;295507;295513;295514;295515;295518;74487;74488;74810;74813;87946;96801;96805;96863;96956;492139;97323;97331;97354;97375;97381;97469;97471;97494;97497;107807;107808;474982;107811;107877;107879;108614;108624;10862
Ultra Librarian 3D Model Ultra Librarian MC74VHCT244ADWR2G CAD Model

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess