EN
  • EN
  • DE

PCT2-101-03-L-D-03-RA

Part No PCT2-101-03-L-D-03-RA
Manufacturer Samtec Inc.
Catalog OEM Parts (O - R)
Description Conn Unshrouded Header HDR 3Power/2Signal POS 5.08mm/2mm Solder RA Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1005488-PCT2-101-03-L-D-03-RA
Categories OEM Parts(O-R)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCT2-101-03-L-D-03-RA CAD Model

Description

The PCT2-101-03-L-D-03-RA is a connector manufactured by Samtec Inc. This connector is part of their PCT2 series and is designed for board-to-board connections, typically used in applications requiring a reliable and compact interconnect solution.

Applications:

  • Board-to-Board Connections: Provides a secure and reliable connection between printed circuit boards (PCBs) in various electronic devices.
  • Datacom/Telecom Equipment: Used in routers, switches, and other telecommunications equipment for signal routing and connectivity.
  • Industrial Automation: Integrated into industrial control systems, sensors, and actuators for robust and dependable connections.
  • Medical Devices: Employed in medical equipment where high reliability and signal integrity are critical.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other testing devices to ensure accurate and reliable data transfer.

Features:

  • Right-Angle Orientation: Features a right-angle configuration, allowing for perpendicular board mounting.
  • Dual Row: Designed with a dual-row contact arrangement for increased density and signal capacity.
  • 1.27 mm Pitch: Offers a compact 1.27 mm pitch, minimizing the space required on the PCB.
  • Through-Hole Mounting: Uses through-hole mounting technology for a secure and robust connection to the PCB.
  • Gold-Plated Contacts: Gold-plated contacts ensure reliable signal transmission and corrosion resistance.
  • High-Temperature Plastic: Constructed with high-temperature plastic for reflow soldering compatibility.
  • 10 Positions per Row: Provides 10 positions per row, totaling 20 positions for signal and power connections.

Benefits:

  • Space-Saving Design: The compact 1.27 mm pitch and right-angle orientation save valuable space on the PCB.
  • Reliable Connection: The gold-plated contacts ensure a stable and reliable electrical connection.
  • Durable Construction: The high-temperature plastic construction withstands reflow soldering processes.
  • Versatile Application: Suitable for a wide range of applications requiring board-to-board connectivity.
  • Easy Installation: The through-hole mounting simplifies installation and provides a robust connection to the PCB.

Technical Specifications:

The PCT2-101-03-L-D-03-RA connector from Samtec has a current rating and voltage rating specific to its construction and intended application. It also offers low contact resistance. The connector's dimensions are designed to be compliant with industry standards, facilitating seamless integration into existing systems. The part number designates details about the number of pins, row spacing, plating, and mounting style.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess