The MINISMDC075F/24-02 is a resettable fuse (PPTC - Polymeric Positive Temperature Coefficient device) manufactured by Littelfuse Inc. It's designed to protect electronic circuits from overcurrent conditions. This device provides a reliable and cost-effective solution for circuit protection, preventing damage to sensitive components and ensuring system reliability.
Applications
- USB port protection
- Game console port protection
- Hard disk drive protection
- General electronic equipment
- Power supply protection
Features
- Resettable overcurrent protection
- Compact size
- Fast trip time
- Low resistance
- RoHS compliant
- Surface mountable
Benefits
- Provides reliable overcurrent protection, preventing damage to electronic circuits.
- Resets automatically after the overcurrent condition is removed, eliminating the need for manual replacement.
- Saves board space due to its small size.
- Reacts quickly to overcurrent conditions, minimizing the risk of damage.
- Complies with environmental regulations.
- Simplifies assembly and reduces manufacturing costs.
Additional Details
The MINISMDC075F/24-02 has a holding current of 0.75A and a trip current of [Research actual trip current if possible]. It operates at a voltage of 24V. When an overcurrent condition occurs, the device's resistance rapidly increases, limiting the current flow and protecting the circuit. Once the fault is cleared and the power is removed, the device cools down and returns to its low-resistance state. This resettable functionality makes it a superior alternative to traditional fuses in many applications.
The surface mount package allows for automated assembly, reducing manufacturing costs and improving reliability. Littelfuse provides detailed datasheets and application notes to assist designers in selecting the appropriate resettable fuse for their specific needs. Proper thermal management is crucial for optimal performance. The device should be placed away from heat-sensitive components to ensure reliable operation. Exact specifications and performance characteristics are available in the official Littelfuse datasheet.