EN
  • EN
  • DE

IDSD-32-D-06.00-G-RW-S03-D

Part No IDSD-32-D-06.00-G-RW-S03-D
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104836-IDSD-32-D-06.00-G-RW-S03-D
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDSD-32-D-06.00-G-RW-S03-D CAD Model

Description

The IDSD-32-D-06.00-G-RW-S03-D is a high-density, double-row, insulation displacement (IDC) cable assembly manufactured by Samtec. This part number decodes as follows: IDSD indicates a double row IDC cable assembly, 32 indicates the number of positions/conductors, D indicates double row, 06.00 specifies the cable length (likely 6 inches), G represents gold plating, RW signifies a right-angle wafer, S03 indicates a specific Samtec series and D again represents double row. These cable assemblies are designed for reliable, high-speed signal transmission in a variety of applications.

Applications:

  • Board-to-Board Connections: Connecting PCBs within electronic devices.
  • Data Acquisition Systems: Transmitting data from sensors to processing units.
  • Industrial Control Systems: Connecting various components in automated machinery.
  • Telecommunications Equipment: Routing signals in networking and communication devices.
  • Medical Equipment: Connecting sensors and control circuits in medical devices.
  • Testing and Measurement Equipment: Providing reliable connections for testing and analysis.
  • Embedded Systems: Interconnecting modules in embedded computing platforms.

Features:

  • Double-Row Configuration: Increases density and reduces space requirements.
  • IDC Termination: Allows for quick and easy cable assembly without soldering.
  • High-Density Design: Provides a large number of connections in a small footprint.
  • Gold Plating: Ensures reliable contact and corrosion resistance.
  • Right-Angle Wafer: Facilitates connections in tight spaces.
  • Durable Cable Construction: Withstands repeated flexing and bending.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Simplified Assembly: IDC termination reduces assembly time and labor costs.
  • Reliable Connections: Gold plating ensures consistent signal transmission.
  • Space Savings: High-density design minimizes board space requirements.
  • Flexibility: Cable assembly allows for flexible routing and connection options.
  • Long-Term Performance: Durable construction ensures reliable operation over time.
  • Environmental Compliance: Meets industry standards for environmental safety.
  • High-Speed Data Transmission: Designed to minimize signal degradation at high frequencies.

Additional Details:

The cable used in the IDSD-32-D-06.00-G-RW-S03-D assembly is typically a ribbon cable with a specific AWG (American Wire Gauge) rating. The connector housing is usually made of a durable plastic material. The contact spacing (pitch) between the pins is typically 0.050 inches (1.27 mm). The cable's impedance is a crucial parameter for high-speed data transmission. It is important to consult the manufacturer's datasheet for detailed electrical and mechanical specifications. The current rating depends on the wire gauge used in the cable.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess