EN
  • EN
  • DE

CAT-PHX-103-S-B

Part No CAT-PHX-103-S-B
Manufacturer Samtec Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1051285-CAT-PHX-103-S-B
Categories OEM Parts(C-E)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT-PHX-103-S-B CAD Model

Description

The CAT-PHX-103-S-B is a high-performance cable assembly from Samtec's FireFly™ Micro Flyover System™. This system allows for high-speed data transmission over longer distances than traditional board-to-board connectors. The CAT-PHX-103-S-B specifically consists of a cable assembly terminated with Samtec’s high-density interconnects, designed for optimal signal integrity and performance in demanding applications.

Applications

  • High-speed data centers
  • Telecommunications equipment
  • Medical imaging devices
  • Military and aerospace systems
  • High-performance computing
  • Automated test equipment

Features

  • FireFly™ Micro Flyover System™ Technology
  • High-density interconnects
  • Optimized for signal integrity
  • Small form factor
  • High data rates
  • Robust cable construction

Benefits

  • Extended reach for high-speed signals
  • Increased bandwidth capacity
  • Reduced board space requirements
  • Improved system performance
  • Enhanced reliability in harsh environments
  • Simplified system design and routing

Additional Details

The CAT-PHX-103-S-B cable assembly is engineered to minimize signal loss and crosstalk, ensuring reliable data transmission at high speeds. The FireFly™ system utilizes optical or copper technology to bridge the gap between the active silicon and the board, enabling greater flexibility in system architecture and improved signal performance. The robust cable construction ensures durability and long-term reliability in demanding applications. The '103' likely refers to the number of lanes or differential pairs supported by this assembly.

Technical Specifications:

  • Series: FireFly™ Micro Flyover System™
  • Connector Type: High-Density Interconnect
  • Data Rate: Up to 28 Gbps per lane (depending on configuration)
  • Impedance: Typically 100 ohms differential
  • Operating Temperature: Varies depending on cable material
  • Cable Length: Refer to Samtec documentation for available lengths

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess