EN
  • EN
  • DE

ASP-192175-01

Part No ASP-192175-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046176-ASP-192175-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-192175-01 CAD Model

Description

The ASP-192175-01 is a connector designed and manufactured by Samtec Inc., a leader in interconnect solutions. This connector likely belongs to the ASP series, recognized for its high performance in demanding board-to-board connection applications, prioritizing signal integrity and robust mechanical connections. The -01 suffix usually denotes a specific configuration or version within the ASP-192175 series, potentially related to plating material, packaging options, or other customizable features.

Applications

  • High-Speed Networking Equipment: Connecting PCBs within routers, switches, and servers.
  • Advanced Computing Systems: Linking processor boards, memory modules, and peripheral cards.
  • Industrial Automation: Providing reliable connections in control systems, sensors, and actuators.
  • Medical Imaging Devices: Ensuring high-quality signal transmission in imaging systems and diagnostic equipment.
  • Aerospace and Defense Systems: Meeting stringent requirements for performance and reliability in avionics and military hardware.

Features

  • High-Density Design: Allows for a large number of signals to be transmitted in a small footprint.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Secure Mating Mechanism: Provides a robust and reliable connection, minimizing the risk of accidental disconnections.
  • Optimized for Signal Integrity: Minimizes signal reflections and crosstalk for high-speed data transmission.
  • High-Quality Materials: Constructed from materials that ensure durability and long-term performance.
  • Gold-Plated Contacts: Provides excellent conductivity and resistance to corrosion.

Benefits

  • Enhanced System Performance: Enables reliable high-speed data transfer and minimizes signal degradation.
  • Increased System Reliability: Robust design and high-quality materials ensure long-term performance.
  • Reduced Manufacturing Costs: SMT compatibility simplifies assembly and reduces labor costs.
  • Space Savings: High-density design allows for compact board layouts.
  • Long-Term Durability: Gold-plated contacts ensure long-lasting performance and minimize maintenance.

Additional Details

To determine precise details, including the number of pins, pitch, mating height, electrical characteristics (voltage, current, impedance), and material composition, consult the official Samtec datasheet for the ASP-192175-01. Samtec offers extensive technical resources, including 3D models and simulation data, to aid engineers in integrating this connector into their designs. Proper handling during soldering and assembly is critical to prevent damage and ensure optimal performance. The connector is designed to meet or exceed industry standards for environmental performance and mechanical reliability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess