EN
  • EN
  • DE

S595TR-GS08

Part No S595TR-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307451-S595TR-GS08
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S595TR-GS08 CAD Model

Description

The S595TR-GS08 is a high-current, surface-mount Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for use in high-frequency inverters, freewheeling diodes, and polarity protection applications. It offers low forward voltage drop and fast switching speeds, contributing to improved efficiency in power circuits. The GS08 suffix indicates specific packaging and environmental compliance details.

Applications:

  • Switching Power Supplies: Used as a rectifier in power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in portable devices and automotive applications.
  • Freewheeling Diode: Utilized as a freewheeling diode in inductive load circuits such as relay drivers and motor drives.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High-Frequency Inverters: Used as a rectifier in high-frequency inverters for solar power and uninterruptible power supplies (UPS).

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, providing enhanced reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and reduced board space.
  • GS08 Suffix: Indicates specific packaging and environmental compliance (e.g., RoHS compliance).

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speeds reduce power dissipation.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Board Space: Surface-mount package minimizes the required board area.
  • Simplified Assembly: Surface-mount package facilitates automated assembly processes.
  • Compliance with Environmental Standards: GS08 suffix indicates adherence to environmental regulations like RoHS.

Additional Details:

The S595TR-GS08 features a maximum repetitive peak reverse voltage (VRRM) of typically 45V, and a maximum average forward current (IF(AV)) of 5A. The operating junction temperature range is typically -65°C to +150°C. The device is available in a surface-mount SMA package. The forward voltage at 5A is typically around 0.55V. Its low leakage current at rated voltage is beneficial in reducing quiescent power consumption. The GS08 suffix indicates it's a lead-free product and complies with RoHS standards.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess