EN
  • EN
  • DE

SPMWH1228FD5WAWKSE

Part No SPMWH1228FD5WAWKSE
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LM281B+ WARM WHT 2700K SMD / LED Lighting series White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281B+
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 63lm (61lm ~ 65lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 135 lm/W
CRI (Color Rendering Index) 80
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 25°C/W
Base Product Number SPMWH1228
Standard Package 40,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239479-SPMWH1228FD5WAWKSE
Ultra Librarian 3D Model Ultra Librarian SPMWH1228FD5WAWKSE CAD Model

Description

The SPMWH1228FD5WAWKSE is a Samsung LED designed for a variety of lighting applications. This LED is known for its high efficiency, good color rendering, and long operating life, making it suitable for both indoor and outdoor lighting solutions. It's a versatile component used across different industries for its reliable performance.

Applications

  • General Lighting: Used in residential and commercial lighting fixtures to provide ambient lighting.
  • Retail Display Lighting: Ideal for highlighting products in retail stores with its accurate color rendering.
  • Architectural Lighting: Employed in illuminating building facades and creating aesthetic lighting effects.
  • Industrial Lighting: Used in factories and warehouses for task lighting and general illumination.
  • Street Lighting: Can be used in streetlights to provide energy-efficient and reliable lighting for roadways.

Features

  • High Luminous Efficacy: Converts a high percentage of electrical energy into light, reducing energy consumption.
  • Excellent Color Rendering Index (CRI): Accurately reproduces colors, making it suitable for applications where color accuracy is important.
  • Long Lifespan: Designed to operate for many thousands of hours, reducing maintenance and replacement costs.
  • Compact Size: Allows for easy integration into various lighting fixtures and applications.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • Environmentally Friendly: RoHS compliant, meaning it contains no hazardous substances.

Benefits

  • Energy Savings: Reduces electricity bills due to its high luminous efficacy.
  • Lower Maintenance Costs: Extends maintenance intervals and reduces replacement costs with its long operational lifespan.
  • Improved Visual Comfort: Enhances visual comfort and improves the appearance of illuminated spaces with its excellent color rendering.
  • Versatile Applications: Suitable for a wide range of lighting applications, providing a flexible lighting solution.
  • Environmentally Responsible: Reduces carbon footprint with its energy-efficient design and RoHS compliance.
  • Reliable Performance: Delivers stable and consistent light output over its lifespan.

Additional Details

The SPMWH1228FD5WAWKSE LED is designed to withstand a range of operating temperatures and humidity levels. It is available in various color temperatures to meet specific application requirements. This LED is compatible with standard LED drivers and control systems, simplifying integration into existing and new lighting systems. Proper heat sinking is essential to maintain optimal performance and extend the LED's lifespan. For detailed technical specifications, including forward voltage, current, and thermal resistance, refer to the manufacturer's datasheet.

You May Also Be Interested in

Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
OSRAM Opto Semiconductors Inc.
GW JTLPS1.EM-KKKM-XX53-1 ams OSRAM White LEDs White 5000K CRI 80 DURIS E 2835 datasheet, inventory, & pricing.
Lowest to $0.0131
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess