EN
  • EN
  • DE

GW JDSMS1.PC-FTGP-5E8G-L1N2

Part No GW JDSMS1.PC-FTGP-5E8G-L1N2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E5 COOL WHT 5700K 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 5700K
Flux @ 25°C, Current - Test 54 lm (47 lm to 61 lm)
Current - Test 120mA
Forward Voltage 3.15V
Lumens/Watt @ Current - Test 143 lm/W
CRI (Color Rendering Index) 70
Current - Max 180mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package 5630
Height - Seated (Max) 0.034" (0.87mm)
Thermal Resistance of Package 33°C/W
Win Source Part Number 1042000-GW JDSMS1.PC-FTGP-5E8G-L1N2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW JDSMS1.PC-FTGP-5E8G-L1N2 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1042000-GW JDSMS1.PC-FTGP-5E8G-L1N2 is a white, cool colored SMD LED that has a maximum seated height of 0.034 inches.

  • Maximum Seated Height: 0.034 inches
  • Maximum Current: 180mA
  • Forward Voltage: 3.15V
  • Viewing Angle: 120 degrees
  • Test Current: 120mA
  • CCT: 5700K
  • Thermal Resistance of Package: 33 degrees Celsius per watt
  • Flux: 54 lm (47 lm to 61 lm) @ 25 degrees Celsius and a current test
  • Lumens per Watt @ Current Test: 143 lm/W
  • CRI: 70
  • Category: optoelectronics
  • Status: currently active in the market
  • Case: packaged in a 5630 case
  • Popularity: medium

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess