EN
  • EN
  • DE

MLEAWT-A1-R250-0003E3

Part No MLEAWT-A1-R250-0003E3
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED XLAMP COOL WHITE 5000K 4SMD / LED Uni-Color Cool White 5000K 75 4-Pin SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series XLamp ML-E
Packaging Reel package
Color White, Cool
CCT (K) 5000K (4500K ~ 5350K)
Flux @ 85°C, Current - Test 44 lm
Flux @ 25°C, Current - Test 49 lm (46 lm ~ 52 lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 102 lm/W
CRI (Color Rendering Index) 80
Current - Max 175mA
Viewing Angle 120°
Mounting SMD
Package 4-SMD, J-Lead Exposed Pad
Manufacturer Package SMD
Dimension 0.138" L x 0.124" W (3.50mm x 3.15mm)
Height - Seated (Maximum) 0.052" (1.33mm)
Thermal Resistance of Package 11°C/W
Win Source Part Number 788958-MLEAWT-A1-R250-0003E3
Popularity Medium
Supply and Demand Status Limited
Family Name MLEAWT-A1-R250-0003E3
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MLEAWT-A1-R250-0003E3 CAD Model

Description

The Cree Inc. 788958-MLEAWT-A1-R250-0003E3 is a medium popularity electronic component that is part of the XLamp ML-E series.

  • Part of Series: XLamp ML-E
  • Package: Reel
  • Color: White, Cool
  • Mounting Type: Surface Mount
  • Package: 4-SMD, J-Lead Exposed Pad
  • Maximum Current: 175mA
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 3.2V
  • Test Current: 150mA
  • CCT: 5000K (4500K ~ 5350K)
  • Flux @ 85°C, Current - Test: 44 lm
  • Flux @ 25°C, Current - Test: 49 lm (46 lm ~ 52 lm)
  • Lumens/Watt @ Current - Test: 102 lm/W
  • CRI (Color Rendering Index): 80
  • Thermal Resistance of Package: 11°C/W
  • Supply and Demand: Limited

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5655 $59.3775
250+ $0.4641 $116.0250
390+ $0.4495 $175.3050
535+ $0.4351 $232.7785
690+ $0.4206 $290.2140
920+ $0.3770 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess