EN
  • EN
  • DE

SCP7RT93KEL1RLN36E

Part No SCP7RT93KEL1RLN36E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LH151B WHT 5000K / LED Lighting series White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH151B
Package Tape & Reel
Color White, Cool
CCT (K) 5000K
Flux @ 85°C, Current - Test 165lm (150lm ~ 180lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 163 lm/W
CRI (Color Rendering Index) 70
Current - Max 700mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 0606 (1616 Metric)
Supplier Device Package SMD
Dimension 0.067" L x 0.067" W (1.70mm x 1.70mm)
Height - Seated (Max) 0.018" (0.46mm)
Thermal Resistance of Package 2°C/W
Base Product Number SCP7RT93
Other Names 1510-SCP7RT93KEL1RKN36ECT,1510-SCP7RT93KEL1RLN36ECT,1510-SCP7RT93KEL1RLN36ETR,1510-SCP7RT93KEL1RKN36ETR,1510-SCP7RT93KEL1RKN36EDKR,1510-SCP7RT93KEL1RLN36EDKR
Standard Package 4,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240238-SCP7RT93KEL1RLN36E
Ultra Librarian 3D Model Ultra Librarian SCP7RT93KEL1RLN36E CAD Model

Description

The Samsung Semiconductor, Inc. 1240238-SCP7RT93KEL1RLN36E is an optoelectronics product that belongs to the LED Lighting - White category.

  • Series: LH151B
  • Color: White, Cool
  • Packaging: Tape & Reel
  • Height-Seated (Max): 0.018" (0.46mm)
  • Standard Package: 4,000
  • Mounting Type: SMD (SMT)
  • Maximum Current: 700mA
  • Viewing Angle: 120°
  • Typical Forward Voltage (Vf): 2.9V
  • Current Test: 350mA
  • CCT (K): 5000K
  • Flux @ 85°C, current - test: 165lm (150lm ~ 180lm)
  • Lumens/watt @ current - test: 163 lm/W
  • CRI (Color Rendering Index): 70
  • Thermal Resistance of the Package: 2°C/W
  • Package / Case: 0606 (1616 Metric)
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277
Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess