EN
  • EN
  • DE

SCP7PTF1HEL1PKN34E

Part No SCP7PTF1HEL1PKN34E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181B
Package Tape & Reel
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 165lm (150lm ~ 180lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 163 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.4A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 0.093" L x 0.093" W (2.36mm x 2.36mm)
Height - Seated (Max) 0.019" (0.48mm)
Thermal Resistance of Package 2°C/W
Base Product Number SCP7PTF1
Other Names ,1510-SCP7PTF1HEL1PKN34ECT,SCP7PTF1HEL1PKN34E,1510-SCP7PTF1HEL1PKN34ETR,1510-SCP7PTF1HEL1PKN34EDKR
Standard Package 2,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240216-SCP7PTF1HEL1PKN34E
Ultra Librarian 3D Model Ultra Librarian SCP7PTF1HEL1PKN34E CAD Model

Description

The LH181B series from Samsung Semiconductor, Inc. is a high-performance LED lighting component that boasts a cool white color.

  • Height: 0.019 inches
  • Mounting: SMD (SMT)
  • Maximum Current: 1.4A
  • Viewing Angle: 120 degrees
  • Voltage-Forward (Vf): 2.9V
  • Current-Test: 350mA
  • CCT: 6500K
  • CRI (Color Rendering Index): 70
  • Thermal Resistance of the Package: 2 degrees Celsius per watt
  • Package: 2-SMD, No Lead
  • Supplier Device Package: SMD
  • Dimensions: 0.093 inches long by 0.093 inches wide (2.36mm x 2.36mm)
  • ECCN: EAR99
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
Broadcom Limited
Lowest to $0.8408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess