EN
  • EN
  • DE

M395T5750EZ4-CE66

Part No M395T5750EZ4-CE66
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950057-M395T5750EZ4-CE66
Series *
Ultra Librarian 3D Model Ultra Librarian M395T5750EZ4-CE66 CAD Model

Description

The Samsung M395T5750EZ4-CE66 is a 2GB DDR2 Registered ECC server memory module. Designed to provide high performance and reliability for server applications, it conforms to industry-standard specifications, ensuring compatibility with a wide range of server systems.

Applications

  • Server systems
  • Workstations

Features

  • 2GB capacity
  • DDR2 technology
  • Operating frequency: 667MHz (PC2-5300)
  • 240-pin DIMM form factor
  • Registered (Buffered)
  • ECC (Error Correcting Code)
  • Double Data Rate architecture; two data transfers per clock cycle
  • On-die termination (ODT)
  • Serial presence detect (SPD)

Benefits

  • Enhanced system stability and reliability
  • Improved data integrity through ECC functionality
  • Increased data transfer rates compared to DDR
  • Compatibility with DDR2-supported server motherboards
  • Reduced power consumption compared to earlier memory technologies
  • Higher capacity compared to older memory modules

Additional Details

The M395T5750EZ4-CE66 module operates at a voltage of 1.8V. The 'Registered' designation indicates the presence of a register between the memory controller and the DRAM chips, which helps to improve signal integrity and stability, particularly in systems with multiple memory modules. The ECC functionality allows the module to detect and correct single-bit errors, preventing data corruption and system crashes. This is particularly important in server environments where data integrity is paramount. The serial presence detect (SPD) feature allows the system BIOS to automatically configure the memory settings for optimal performance. DDR2 memory provides a significant improvement in bandwidth over its predecessor, DDR, enabling faster data access and improved overall system performance. The on-die termination (ODT) feature helps to reduce signal reflections and improve signal integrity at higher frequencies, contributing to stable and reliable operation. This module supports the JEDEC standard specifications for DDR2 memory modules, ensuring a consistent and predictable performance profile.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess