EN
  • EN
  • DE

KMKUS000VM-B314

Part No KMKUS000VM-B314
Manufacturer Samsung
Catalog EMMC
Description eMCP eMMC (ME88) MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956514-KMKUS000VM-B314
Series *
Ultra Librarian 3D Model Ultra Librarian KMKUS000VM-B314 CAD Model

Description

The KMKUS000VM-B314 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It is a managed NAND flash memory solution that integrates flash memory and a controller into a single package, simplifying memory management and reducing development time for embedded systems. This particular eMMC is designed for a wide range of applications, providing reliable and high-density storage in a compact form factor.

Applications:

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Navigation systems
  • Digital cameras and camcorders
  • Set-top boxes and smart TVs

Features:

  • Managed NAND flash: Integrates NAND flash memory and a controller for simplified memory management.
  • High-density storage: Provides substantial storage capacity in a small form factor. (Specific capacity should be verified in the official datasheet).
  • eMMC interface: Complies with the JEDEC eMMC standard for easy integration with host processors.
  • Fast read/write speeds: Delivers high-performance data access for demanding applications.
  • Advanced error correction: Ensures data integrity and reliability through robust error correction algorithms.
  • Power management features: Optimizes power consumption for extended battery life in portable devices.

Benefits:

  • Simplified system design: The integrated eMMC solution reduces the complexity of memory subsystem design.
  • Faster time-to-market: Pre-validated and tested eMMC devices accelerate product development cycles.
  • Improved system performance: High-speed data access enhances the overall performance of the embedded system.
  • Increased reliability: Advanced error correction and robust design ensure reliable data storage.
  • Reduced power consumption: Power management features optimize power consumption for longer battery life.

Additional Details:

The KMKUS000VM-B314 likely supports features such as boot code area, RPMB (Replay Protected Memory Block), and secure erase. The specific capacity, performance characteristics (read/write speeds), and operating temperature range should be confirmed using the official datasheet. This eMMC device is designed to meet the demanding requirements of modern embedded systems, providing a reliable and high-performance storage solution.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Samsung
16GB eMMC5.0
Lowest to $72.1805
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess