EN
  • EN
  • DE

DSA400-4134Q0152KI2VAO

Part No DSA400-4134Q0152KI2VAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 460MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tube
Type Clock Generator
PLL Yes
Input Clock
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 460MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 72
REACH Status REACH Unaffected
Win Source Part Number 1345014-DSA400-4134Q0152KI2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4134Q0152KI2VAO CAD Model

Description

Introducing the innovative DSA400-4134Q0152KI2VAO, a cutting-edge product from the renowned Microchip Technology. This state-of-the-art device is designed to cater to a wide array of applications, ensuring reliability and performance that Microchip's customers have come to expect.

Key Features

  • High Performance: The DSA400-4134Q0152KI2VAO is built for demanding applications that require robust performance and long-term reliability.
  • Advanced Technology: Incorporating the latest advancements in microchip technology, this device offers superior efficiency and functionality.
  • Versatile Applications: Designed to be versatile, it is well-suited for use in various sectors including industrial, automotive, and consumer electronics.
  • Customizable: Microchip Technology understands that one size does not fit all, which is why the DSA400-4134Q0152KI2VAO is customizable to meet specific customer needs.

Product Specifications

Parameter Value
Product Category Semiconductors
Mounting Style SMD/SMT
Package / Case QFN
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer

Applications

The versatility of the DSA400-4134Q0152KI2VAO allows it to be integrated into a multitude of applications. It's ideal for sophisticated control systems, precision timing devices, and high-speed data processing. Its robust design also makes it suitable for harsh environments where consistent performance is critical.

Quality Assurance

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSA400-4134Q0152KI2VAO is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess