EN
  • EN
  • DE

KLMEG8UERM-C041

Part No KLMEG8UERM-C041
Manufacturer Samsung
Catalog EMMC
Description 256GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956340-KLMEG8UERM-C041
Series *
Ultra Librarian 3D Model Ultra Librarian KLMEG8UERM-C041 CAD Model

Description

The Samsung KLMEG8UERM-C041 is an embedded MultiMediaCard (eMMC) designed for a wide range of applications demanding high-performance storage in a small form factor. This eMMC device is part of Samsung's extensive portfolio of memory solutions, known for their reliability and speed. It integrates flash memory and a controller within a single package, simplifying integration into various electronic devices.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Automotive infotainment systems
  • Industrial control systems
  • Embedded systems requiring reliable storage

Features:

  • High-speed data transfer: Supports high-speed interfaces for fast read and write operations.
  • Integrated controller: Manages flash memory operations, including wear leveling and error correction.
  • Compact form factor: Small size for integration into space-constrained devices.
  • Low power consumption: Optimized for power efficiency to extend battery life in mobile devices.
  • Advanced flash memory technology: Utilizes advanced NAND flash for high density and reliability.
  • Security features: Includes security features to protect sensitive data.

Benefits:

  • Improved system performance: Fast read and write speeds enhance application loading and overall system responsiveness.
  • Simplified system design: Integrated controller reduces design complexity and time-to-market.
  • Reliable data storage: Advanced flash memory and error correction ensure data integrity.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced security: Security features protect sensitive data from unauthorized access.

Technical Specifications:

While specific technical specifications can vary based on the exact configuration, typical specifications for eMMC devices include:

  • Capacity: Likely to be in the range of 64GB to 256GB or more.
  • Interface: HS400 or similar high-speed eMMC interface.
  • Operating voltage: Typically 3.3V or 1.8V.
  • Operating temperature range: Industrial temperature range options may be available.
  • Package: BGA (Ball Grid Array).

You May Also Be Interested in

Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Kingston
16GB eMMC
Lowest to $25.0254
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess