EN
  • EN
  • DE

SDINBDG4-8G-I1

Part No SDINBDG4-8G-I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955864-SDINBDG4-8G-I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-I1 CAD Model

Description

The SDINBDG4-8G-I1 is a high-performance NAND flash memory product from Diodes Incorporated, designed for a wide range of applications that require reliable and durable storage solutions. With an 8GB capacity, this flash memory module is ideal for use in embedded systems, mobile devices, and other electronic products where space is at a premium and data integrity is crucial.

This NAND flash memory boasts a sophisticated design that ensures fast read and write speeds, making it suitable for applications that demand quick data access and storage. Its robust construction also provides enhanced endurance and longevity, ensuring that data is kept safe even under strenuous conditions.

Key Features:

  • Capacity: 8GB, providing ample space for storing operating systems, applications, and user data.
  • Interface: The SDINBDG4-8G-I1 uses a high-speed interface that ensures quick data transfer rates, enhancing the overall performance of the devices it is integrated into.
  • Form Factor: This NAND flash memory comes in a compact form factor, making it easy to integrate into various designs without compromising on storage capacity.
  • Reliability: Diodes Incorporated's commitment to quality means that this product has been rigorously tested to withstand a wide range of operating temperatures and conditions, ensuring data integrity and the longevity of the memory.
  • Applications: This versatile flash memory can be used in a variety of devices such as smartphones, tablets, digital cameras, and GPS systems, as well as in industrial applications that require a reliable non-volatile memory solution.

Overall, the SDINBDG4-8G-I1 from Diodes Incorporated represents a reliable and cost-effective solution for designers and manufacturers who require high-quality NAND flash memory. Its combination of capacity, speed, and durability makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Samsung
16GB eMMC
Lowest to $32.6415
Epson Company
16GB eMMC
Lowest to $26.0857
Epson Company
64GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess