EN
  • EN
  • DE

EMMC16G-W525-X01U

Part No EMMC16G-W525-X01U
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955925-EMMC16G-W525-X01U
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC16G-W525-X01U CAD Model

Description

The EMMC16G-W525-X01U is an embedded MultiMediaCard (eMMC) device manufactured by Kingston. This memory solution provides 16GB of storage capacity and is designed for use in various mobile and embedded applications.

Applications

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Provides storage for applications, user files, and the operating system in tablet devices.
  • Smart TVs: Stores the operating system, streaming apps, and user settings for smart television sets.
  • Set-Top Boxes: Used for storing firmware, application data, and user settings in set-top box devices.
  • Navigation Systems: Stores map data, points of interest, and system software in GPS navigation devices.

Features

  • 16GB Storage Capacity: Offers ample storage space for operating systems, applications, and user data.
  • eMMC Interface: Compliant with the eMMC standard, ensuring compatibility with a wide range of host devices.
  • NAND Flash Memory: Utilizes NAND flash memory for non-volatile storage and reliable data retention.
  • Managed NAND: Simplifies NAND flash memory management, including wear leveling and error correction.
  • High-Speed Data Transfer: Enables rapid data access and application loading for improved system performance.

Benefits

  • Compact Form Factor: Ideal for integration into space-constrained mobile devices and embedded systems.
  • Reliable Performance: NAND flash memory provides high data integrity and durability.
  • Improved User Experience: Fast data access enhances overall system responsiveness and user experience.
  • Simplified Design: eMMC interface streamlines the design and development process.
  • Energy Efficiency: Optimized for low power consumption, contributing to longer battery life in portable devices.

Additional Details

The EMMC16G-W525-X01U typically operates within a temperature range of -25°C to 85°C. It supports advanced eMMC features such as boot mode, sleep mode, and secure erase. Detailed performance characteristics, including read/write speeds and power consumption, can be found in the Kingston product datasheet. The internal controller manages NAND flash memory, implementing wear-leveling algorithms, bad block management, and error correction (ECC) to ensure long-term data reliability and device lifespan.

You May Also Be Interested in

Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $70.4000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess