The Samsung KLMDG8JENB-B041 is an embedded MultiMediaCard (eMMC) designed for a variety of applications, primarily in consumer electronics and mobile devices. This eMMC integrates both flash memory and a controller into a single package. This integration simplifies design and manufacturing by handling memory management tasks like wear leveling and error correction.
Applications:
- Smartphones: Serves as the main storage medium for the operating system, applications, user data, and multimedia files.
- Tablets: Provides storage for operating system files, installed applications, user documents, and multimedia content such as videos and music.
- Digital Cameras and Camcorders: Stores captured images and video recordings.
- Portable Media Players: Holds digital music, video files, and other media for playback.
- Gaming Consoles: Used for storing game data, system updates, and downloadable content.
- Automotive Infotainment Systems: Provides storage for maps, navigation data, multimedia files, and system software in vehicles.
Features:
- eMMC Standard Compliance: Complies with the JEDEC eMMC standard, ensuring compatibility with different host devices and controllers.
- Integrated Flash Memory Controller: Includes a built-in flash memory controller that manages operations such as wear leveling, error correction, and bad block management.
- High-Speed Data Transfer: Supports fast data transfer rates, allowing for quick boot-up times, efficient application loading, and rapid file access.
- NAND Flash Technology: Uses NAND flash memory for high storage density and reliable non-volatile data storage.
- Low Power Consumption: Designed with power-saving features to minimize energy usage, which extends battery life in portable devices.
- Security Features: May incorporate security features such as data encryption and secure boot to protect sensitive data and prevent unauthorized access.
Benefits:
- Streamlined Design: The integrated eMMC solution simplifies design and manufacturing by incorporating both flash memory and controller in one package.
- Enhanced Performance: High-speed data transfer improves device responsiveness, reducing load times and enabling smoother multitasking.
- Accelerated Time-to-Market: The standardized eMMC interface and integrated controller shorten development cycles and speed up product launches.
- Improved Reliability and Endurance: On-board controller manages flash memory operations, increasing the lifespan and reliability of the storage solution.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices, enhancing user experience.
- Robust Security: Data encryption and secure boot options provide enhanced security for sensitive data.
Additional Details:
The storage capacity of the KLMDG8JENB-B041 is variable but is likely to be either 32GB or 64GB; confirm through the datasheet. Its operating voltage and temperature range are designed to suit mobile and embedded environments. For detailed technical specifications and performance metrics, refer to the official Samsung datasheet for this specific part number.