The Samsung KLMDG4UERM-B041004 is an embedded MultiMediaCard (eMMC) solution designed for applications requiring reliable and high-capacity storage. This eMMC is built with Samsung's advanced NAND flash memory technology, offering high performance and durability in a compact form factor. The integrated controller manages the NAND flash, providing efficient data management and error correction.
Applications
- Smartphones
- Tablets
- Wearable devices
- Automotive infotainment systems
- IoT devices
- Embedded systems
Features
- eMMC 5.1 Interface: Supports the eMMC 5.1 standard, enabling high-speed data transfer rates and improved performance compared to earlier eMMC versions.
- NAND Flash Memory: Incorporates high-density NAND flash memory for reliable data storage.
- Managed NAND: Includes a built-in controller that manages the NAND flash memory, handling error correction, wear leveling, and bad block management.
- Small Form Factor: The compact size allows for easy integration into space-constrained devices.
- Power Management: Optimized power consumption for extended battery life in mobile devices.
- Temperature Range: Designed to operate within a wide temperature range, ensuring reliable performance in diverse environments.
Benefits
- High Performance: Provides fast read and write speeds, improving the overall responsiveness of devices.
- Reliable Storage: Offers robust data storage with built-in error correction and wear leveling.
- Easy Integration: Simplifies the integration process with its standardized eMMC interface.
- Low Power Consumption: Extends battery life in mobile devices.
- Durability: Withstands harsh operating conditions, ensuring long-term reliability.
- High Capacity: Provides ample storage space for applications, media, and user data.
Additional Details
The KLMDG4UERM-B041004 represents Samsung's commitment to delivering high-quality embedded storage solutions. It combines NAND flash memory with an integrated controller that manages memory operations, including error correction, wear leveling, and bad block management. The eMMC interface ensures easy communication with the host system, facilitating high data transfer rates and efficient memory management. This makes it an ideal choice for applications that require substantial storage capacity and robust data handling capabilities. It is especially useful in consumer electronics and embedded systems where performance and reliability are critical.