EN
  • EN
  • DE

KLMBG4GESD-B04Q

Part No KLMBG4GESD-B04Q
Manufacturer Samsung
Catalog EMMC
Description 32GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956417-KLMBG4GESD-B04Q
Series *
Ultra Librarian 3D Model Ultra Librarian KLMBG4GESD-B04Q CAD Model

Description

The KLMBG4GESD-B04Q is an embedded MultiMediaCard (eMMC) storage solution manufactured by Samsung. eMMC is a type of flash memory commonly used in mobile devices, embedded systems, and other electronic devices for storing operating systems, applications, and user data. The KLMBG4GESD-B04Q offers a specific storage capacity (likely 64GB or 128GB, based on similar models) and is designed to provide reliable and efficient data storage in a compact form factor. This eMMC component is designed for high-performance applications requiring fast data access and robust storage capabilities.

Applications:

  • Flagship Smartphones: Used as the primary storage for operating systems, applications, high-resolution photos and videos, and user data.
  • High-End Tablets and Laptops: Provides storage for operating systems, applications, and multimedia content in high-performance devices.
  • Advanced Digital Cameras and Camcorders: Offers fast and reliable storage for large image and video files.
  • Gaming Consoles: Integrated into portable and home gaming consoles for storing game data and operating systems.
  • Automotive Infotainment Systems: Provides storage for navigation data, multimedia content, and system software in vehicles.

Features:

  • High Storage Capacity: Offers substantial storage space for demanding applications. (Assuming 64GB or 128GB, confirm exact capacity from datasheet)
  • eMMC 5.1 Interface: Complies with the eMMC 5.1 standard, ensuring fast data transfer rates and compatibility with modern host devices.
  • Advanced Controller: Features an advanced controller for optimized performance and power efficiency.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Enhanced Reliability: Provides enhanced reliability through advanced error correction and data management techniques.

Benefits:

  • Superior Performance: Delivers superior performance with fast data transfer rates and low latency.
  • Large Storage Capacity: Offers ample storage space for large files and applications.
  • Easy Integration: Complies with the eMMC 5.1 standard, simplifying integration into various systems.
  • Improved User Experience: Enhances the user experience by providing fast and responsive storage performance.
  • Robust Data Protection: Ensures data integrity and longevity through advanced error correction and data management.

Additional Details:

The KLMBG4GESD-B04Q typically operates at a voltage of 3.3V and supports advanced eMMC features such as HS400 interface, command queuing, and enhanced strobe mode. It is packaged in a BGA (Ball Grid Array) for high-density mounting. The operating temperature range is typically -25°C to +85°C. This eMMC component is designed for applications that require high-performance, high-capacity, and reliable storage in a compact form factor, making it suitable for demanding mobile and embedded applications. Please refer to the official datasheet for precise specifications such as actual storage capacity.

You May Also Be Interested in

SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Kingston
16GB eMMC
Lowest to $26.3910
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us
Samsung
eMMC
Lowest to $28.1474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1400 $62.2800
5+ $25.5509 $127.7545
7+ $24.7528 $173.2696
10+ $23.9547 $239.5470
13+ $23.1554 $301.0202
17+ $20.7600 $352.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,317 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess