EN
  • EN
  • DE

KLMAG4FE3B-A001T03

Part No KLMAG4FE3B-A001T03
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC4.41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956100-KLMAG4FE3B-A001T03
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG4FE3B-A001T03 CAD Model

Description

The Samsung KLMAG4FE3B-A001T03 is an embedded MultiMediaCard (eMMC) designed for use in mobile and embedded applications. This memory module offers a combination of storage capacity, speed, and power efficiency, making it well-suited for applications such as smartphones, tablets, and other portable devices.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Mobile Computing Devices
  • Digital Cameras

Features

  • eMMC Interface: Supports the eMMC standard for high-speed data transfer.
  • Storage Capacity: Provides ample storage space for operating systems, applications, and user data.
  • NAND Flash Memory: Employs NAND flash memory technology for reliable data storage.
  • Managed NAND: Includes a controller to manage the NAND flash memory, simplifying integration for the host system.
  • Power Management: Incorporates power-saving modes to extend battery life in portable devices.
  • Error Correction Code (ECC): Features ECC to ensure data integrity.
  • Temperature Range: Designed to operate within a specified temperature range.

Benefits

  • Fast Data Access: The eMMC interface enables rapid data transfer, improving application performance and responsiveness.
  • Sufficient Storage Capacity: Provides enough storage space for operating systems, applications, and user files.
  • Reliable Data Storage: NAND flash memory and ECC ensure data integrity and prevent data loss.
  • Simplified Integration: Managed NAND simplifies memory management, reducing development time and complexity.
  • Extended Battery Life: Power-saving modes help conserve power, extending battery life in portable devices.

Additional Details

The KLMAG4FE3B-A001T03 eMMC is compliant with the JEDEC eMMC standard. It's designed to meet the requirements of various embedded systems, providing a reliable and efficient storage solution. The device includes features like wear leveling and bad block management to prolong the life of the flash memory. This eMMC is a suitable choice for applications where storage capacity, performance, and power efficiency are important considerations.

You May Also Be Interested in

Samsung
16GB eMMC5.0
Lowest to $72.1805
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $76.3200
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess