EN
  • EN
  • DE

KL32TE022K-0.022U

Part No KL32TE022K-0.022U
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case 1210
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 754013-KL32TE022K-0.022U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KL32TE022K-0.022U CAD Model

Description

The KL32TE022K-0.022U is a ceramic capacitor manufactured by KOA Speer. It's designed for general-purpose applications, providing stable capacitance in various electronic circuits. The capacitor is characterized by its reliability and ability to withstand a range of environmental conditions.

Applications

  • Bypass Capacitors: Used to filter noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitors: Reduces noise and voltage fluctuations in digital circuits.
  • Timing Circuits: Used in timing circuits for oscillators and timers.
  • Filtering Applications: Filters unwanted frequencies in signal processing circuits.
  • General-Purpose Circuits: Provides stable capacitance in various electronic applications.

Features

  • Ceramic Dielectric: Provides stable capacitance over a wide temperature range.
  • Compact Size: Available in small form factors for space-constrained applications.
  • High Reliability: Designed for long-term reliability and stable performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • Fixed Capacitance Value: Offers a precise and stable capacitance value.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: Maintains stable capacitance over temperature and voltage variations.
  • Reduced Noise: Effectively filters noise and voltage fluctuations.
  • Long Lifespan: Offers a long operational life due to its robust design.
  • Easy Assembly: Surface mount package simplifies automated assembly processes.
  • Compact Design: Small size enables high-density circuit designs.

Additional Details

The KL32TE022K-0.022U has a capacitance value of 0.022 microfarads (22 nanofarads) and a voltage rating, which needs to be confirmed via datasheet, but is typically 50V or 100V. It utilizes a specific ceramic dielectric material (typically X7R or similar) which offers a good balance of stability and size. The capacitor is available in a standard EIA case size. Its tolerance and temperature coefficient are specified to ensure consistent performance in demanding applications. The component is designed for reflow soldering processes, making it suitable for modern manufacturing environments.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess