The ADUM2201AR from Analog Devices Inc. represents the cutting edge in digital signal isolation technology, offering a dual-channel configuration that is designed to provide robust and reliable isolation for a wide range of applications. With its innovative iCoupler® technology, the ADUM2201AR ensures that digital signals are transferred across an isolation barrier safely, preserving signal integrity while protecting sensitive electronics from high voltage transients.
Key Features
- High Data Rates: Supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces.
- Robust Isolation: Provides up to 2500 V RMS isolation for 1 minute per UL 1577, ensuring safety and compliance with industry standards.
- Dual Independent Channels: Features two independent isolation channels that can be used in bidirectional or unidirectional configurations.
- Low Power Consumption: Optimized for low power operation, which is critical for energy-sensitive applications.
- High Temperature Operation: Capable of operating in temperatures ranging from -40°C to +125°C, suitable for harsh industrial environments.
- Compact Package: Available in a small 8-lead SOIC package, minimizing footprint on PCBs.
Applications
The ADUM2201AR is ideal for a variety of applications where signal integrity and isolation are of paramount importance. This includes:
- Industrial automation and control systems
- Medical equipment with stringent safety requirements
- Isolated sensor interfaces and data acquisition systems
- Isolated SPI, I2C, or UART interfaces
- Power supply and converter isolation
Technical Specifications
| Parameter |
Value |
| Channels |
2 |
| Data Rate (max) |
25 Mbps |
| Isolation Voltage |
2500 V RMS |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
8-lead SOIC |
For engineers and designers looking for a reliable solution to their digital isolation needs, the ADUM2201AR by Analog Devices Inc. offers a blend of performance, integration, and safety that is hard to match.