EN
  • EN
  • DE

K9WAG08U1F-SIB0

Part No K9WAG08U1F-SIB0
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826679-K9WAG08U1F-SIB0
Ultra Librarian 3D Model Ultra Librarian K9WAG08U1F-SIB0 CAD Model

Description

The K9WAG08U1F-SIB0 is an NAND Flash memory component manufactured by Samsung. It's a critical component in various electronic devices requiring non-volatile storage. Due to its density and performance characteristics, it is used in a wide array of applications.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for consumer and enterprise applications.
  • USB Flash Drives: Employed in USB drives for portable data storage.
  • Memory Cards: Found in SD cards, microSD cards, and other memory card formats used in cameras, smartphones, and other devices.
  • Mobile Devices: Integrated into smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.
  • Embedded Systems: Utilized in various embedded systems requiring non-volatile storage, such as industrial control systems and automotive electronics.

Features:

  • High Density: Offers a large storage capacity in a compact form factor.
  • Fast Read/Write Speeds: Provides quick access to stored data, improving system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Operates efficiently, minimizing power consumption in battery-powered devices.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, enhancing data reliability.

Benefits:

  • Improved System Performance: Enables faster boot times, application loading, and data transfer speeds.
  • Increased Storage Capacity: Allows for storing larger amounts of data in a smaller space.
  • Enhanced Data Reliability: Ensures data integrity and prevents data loss due to errors.
  • Extended Battery Life: Reduces power consumption, extending the battery life of portable devices.
  • Durable and Robust: Resistant to shock and vibration, making it suitable for harsh environments.

The K9WAG08U1F-SIB0 is a highly reliable and efficient NAND Flash memory component suitable for a wide range of applications requiring high-density, high-performance non-volatile storage. Its advanced features and benefits make it a preferred choice for manufacturers of SSDs, USB drives, memory cards, mobile devices, and embedded systems.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,742 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess