EN
  • EN
  • DE
Part No 1655
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ADDRESS LED DISC SERIAL RGB 1=10 / Addressable Lighting Neopixel 10 LED Discrete Serial (Shift Register) Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Addressable, Specialty
Mfr Adafruit Industries LLC
Series Neopixel
Package Strip
Configuration Discrete
Number of LEDs 10
Color Red, Green, Blue (RGB)
Utilized LED SK6812 or WS2812
Interface Serial (Shift Register)
Mounting Type Surface Mount
Size / Dimension 5.00mm L x 5.00mm W
Standard Package 1
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1340903-1655
Ultra Librarian 3D Model Ultra Librarian 1655 CAD Model

Description

The Neopixel LED from Adafruit Industries LLC is an optoelectronic LED with a serial (shift register) interface.

  • Product Name: Neopixel LED
  • Manufacturer: Adafruit Industries LLC
  • Interface: Serial (Shift Register)
  • Configuration: Discrete
  • Size: 5.00mm L x 5.00mm W
  • Package: Strip
  • LEDs: 10
  • Color: RGB (Red, Green, and Blue)
  • MSL Level: 5A (24 Hours)
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Inolux
ADDRESS LED DISCRETE SERIAL RGB
Lowest to $4.3636
ams
LED GREEN DIFFUSED 0805 SMD
Lowest to $0.1237
Adafruit Industries LLC
ADDRESS LED STRIP SPI RGB
Need more? Email Us
LITE-ON Technology
ADDRESS LED DISCRETE SERIAL RGB
Need more? Email Us
959
Adafruit Industries LLC
ADDRESS LED MATRIX I2C BLUE
Need more? Email Us
Lumex Opto/Components Inc.
ADDRESS LED PWM RED/GREEN/BLUE / Addressable Lighting series 1 LED PWM Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Lowest to $0.1760
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 5M / Addressable Lighting Dotstar 150 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 5000.00mm L
Lowest to $0.1305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess