EN
  • EN
  • DE

PT7C5027C1-2WF

Part No PT7C5027C1-2WF
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XOIC WAFER / IC 60MHz 1 Output Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5027
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 60MHz
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number PT7C5027
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1127510-PT7C5027C1-2WF
Ultra Librarian 3D Model Ultra Librarian PT7C5027C1-2WF CAD Model

Description

Introducing the PT7C5027C1-2WF from Diodes Incorporated

The PT7C5027C1-2WF is a high-performance, precision voltage reference module crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This product stands out for its exceptional stability and accuracy, making it an ideal choice for demanding applications that require a precise reference voltage.

At the heart of the PT7C5027C1-2WF lies a bandgap circuit designed to provide a stable output voltage over a wide range of operating conditions. The device features a low temperature coefficient, ensuring minimal deviation in output voltage with changes in ambient temperature. This characteristic is crucial for applications where consistent performance is necessary regardless of environmental factors.

With an output voltage of 2.5V, the PT7C5027C1-2WF caters to a broad spectrum of electronic circuits, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other critical signal processing components that rely on a stable voltage reference. The precision of this voltage reference helps to enhance the accuracy of these components and, by extension, the overall system performance.

The device's low output noise and high ripple rejection ratio are particularly beneficial for noise-sensitive applications. This ensures that the PT7C5027C1-2WF can deliver a clean reference signal, contributing to the reliability and integrity of the electronic system it is part of.

The PT7C5027C1-2WF is also designed with ease of use in mind. Its compact surface-mount package allows for seamless integration into a variety of printed circuit board (PCB) designs. The small footprint of the device helps to conserve valuable board space, which is especially important in modern, space-constrained electronic products.

Diodes Incorporated's commitment to quality is evident in the PT7C5027C1-2WF, with the device being manufactured to meet high standards of performance and reliability. Whether used in industrial, medical, or consumer electronics, the PT7C5027C1-2WF is a robust voltage reference solution that engineers can trust to deliver consistent results time and time again.

For more detailed specifications and application guidance, customers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated, ensuring the PT7C5027C1-2WF is utilized to its fullest potential within their electronic designs.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess