EN
  • EN
  • DE

ADUC814ARU

Part No ADUC814ARU
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter, Small Package 12-Bit ADC with Embedded Flash MCU | IC MCU 8BIT 8KB FLASH 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Core Processor 8052
Data Bus Width 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
The number of I/O 17
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 640 x 8
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADUC814
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1142394-ADUC814ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC814ARU CAD Model

Description

Analog Devices Inc. ADUC814ARU MicroConverter®

The ADUC814ARU from Analog Devices Inc. is a highly integrated MicroConverter® that combines a high-performance analog-to-digital converter (ADC) with a microcontroller on a single chip. This innovative product is designed to offer a compact, cost-effective solution for a wide range of applications, including industrial control systems, smart sensors, instrumentation, and data acquisition systems.

Key Features

  • Precision ADC: The ADUC814ARU features a 12-bit multichannel ADC with up to 8 differential or 16 single-ended inputs. This allows for accurate measurement of analog signals, making it ideal for precision sensing applications.
  • Integrated Microcontroller: An 8052 microcontroller core provides a robust and flexible control environment, allowing users to program the device for specific requirements and to process data directly on-chip.
  • On-Chip Memory: Equipped with 8 kB of Flash/EE memory and 640 bytes of data RAM, this device provides ample space for application code and data storage without the need for external memory components.
  • Programmability: The Flash/EE memory enables easy in-system programmability and firmware updates, ensuring long-term flexibility and upgradability.
  • Versatile Power Supply: The ADUC814ARU operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various power supply scenarios and ensuring compatibility with both 3V and 5V systems.
  • Additional Features: The device includes a variety of peripherals such as a watchdog timer, power-on reset, and serial I/O ports for enhanced functionality and system reliability.

Package and Temperature Range

The ADUC814ARU is offered in a compact 28-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

With its high level of integration and performance, the ADUC814ARU is an excellent choice for applications requiring precise data acquisition combined with the flexibility of a microcontroller. Its capabilities make it well-suited for:

  • Process Control and Automation
  • Smart Transmitters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Logging Systems

Overall, the ADUC814ARU from Analog Devices Inc. represents a powerful, all-in-one solution for designers looking to streamline their system design with a single-chip microcontroller and ADC combination.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2537 $57.7759
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess