EN
  • EN
  • DE

K6X4008C1F-UF70

Part No K6X4008C1F-UF70
Manufacturer Samsung
Catalog SRAM
Description SRAM 512kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957445-K6X4008C1F-UF70
Series *
Ultra Librarian 3D Model Ultra Librarian K6X4008C1F-UF70 CAD Model

Description

The Samsung K6X4008C1F-UF70 is a high-speed 32K x 8 bit Static Random Access Memory (SRAM), designed for applications where fast data access and reliable performance are crucial. The 'UF70' designation signifies an access time of 70ns.

Applications

  • Cache memory in embedded systems
  • Buffer memory in networking hardware
  • Data storage in industrial controllers
  • Memory for portable consumer electronics
  • Lookup tables for digital signal processing

Features

  • Fast Access Time: 70ns
  • Low Power Consumption: Designed for energy efficiency
  • Single 5V Power Supply
  • TTL Compatible Inputs/Outputs
  • Data Retention: Ensures data integrity during power loss
  • Operating Temperature Range: Typically 0°C to 70°C
  • Package: Available in standard packages, such as SOJ or TSOP

Benefits

  • Improved System Performance: Thanks to rapid data access
  • Extended Battery Life: In portable applications due to low power consumption
  • Simplified System Design: Single voltage requirement
  • Easy Integration: Compatible with digital logic components
  • Reliable Data Storage: Secure during power interruptions
  • Versatile Usage: Suitable for diverse environments

Additional Details

The K6X4008C1F-UF70 uses CMOS technology for low power and fast speeds. It supports asynchronous operation, allowing read and write cycles independent of a clock. This SRAM is built for consistent performance within voltage and temperature specifications. This part is ideal for applications where speed, reliability, and power efficiency are vital.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess