EN
  • EN
  • DE

MT36JSF51272PZ-1G4

Part No MT36JSF51272PZ-1G4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949489-MT36JSF51272PZ-1G4
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JSF51272PZ-1G4 CAD Model

Description

The Micron MT36JSF51272PZ-1G4 is a 4GB DDR3L SDRAM memory module designed for various applications demanding low power consumption and high performance. It's a SODIMM form factor, making it suitable for laptops, embedded systems, and other small form-factor devices. It operates at 1600MHz, adhering to the PC3L-12800 standard, and operates at a lower voltage (1.35V) compared to standard DDR3 memory (1.5V), hence the 'L' designation.

Applications

  • Laptops
  • Notebooks
  • Embedded systems
  • Industrial PCs

Features

  • 4GB Capacity
  • DDR3L Technology (Low Voltage)
  • 1600MHz Clock Speed (PC3L-12800)
  • SODIMM Form Factor
  • Operating Voltage: 1.35V

Benefits

  • Reduced power consumption, extending battery life in portable devices
  • Improved performance and responsiveness in compatible systems
  • Easy installation in systems that support DDR3L SODIMM memory
  • Increased system stability due to lower operating voltage
  • Suitable for space-constrained applications

Additional Details

The MT36JSF51272PZ-1G4 complies with JEDEC standards. It is important to ensure that your system supports DDR3L SODIMM memory at 1.35V. While it may sometimes work in systems designed for standard 1.5V DDR3, it's not guaranteed and can lead to instability. The lower voltage operation not only saves power but also reduces heat generation, which is beneficial in compact devices. This module is a good choice for upgrading memory in laptops and embedded systems where power efficiency is a key consideration.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess