EN
  • EN
  • DE

K6T4008V1B-VB70

Part No K6T4008V1B-VB70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066864-K6T4008V1B-VB70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6T4008V1B-VB70 CAD Model

Description

The K6T4008V1B-VB70 is a 4Mbit Static RAM (SRAM) device manufactured by Samsung. This SRAM is organized as 512K x 8 bits. It features high-speed access, low power consumption, and is ideal for various embedded systems and memory-intensive applications.

Applications:

  • Embedded systems requiring fast memory access
  • Industrial control systems
  • Networking devices (e.g., routers, switches)
  • Medical equipment
  • Automotive electronics

Features:

  • High-Speed Access Time: Offers rapid read and write operations, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-operated devices.
  • Single 3.3V Power Supply: Operates with a single 3.3V power source, simplifying system design.
  • TTL Compatible Inputs/Outputs: Facilitates easy integration with TTL logic.
  • Data Retention Capability: Retains data even when power is off, ensuring data integrity.
  • Operating Temperature Range: Designed to function within a standard industrial temperature range.

Benefits:

  • Enhanced System Performance: High-speed access reduces data processing time and improves overall system responsiveness.
  • Extended Battery Life: Low power consumption extends the operational duration of battery-powered devices.
  • Simplified Integration: Single power supply and TTL compatibility simplify system design and integration.
  • Improved Data Reliability: Data retention capability preserves critical information during power interruptions.
  • Robust Operation: Reliable performance in diverse environmental conditions.

Additional Details: The K6T4008V1B-VB70 is typically packaged in a TSOP (Thin Small Outline Package). Specific access times and operating temperature ranges can vary based on the production batch and the datasheet specifications. Always consult the official Samsung datasheet for the most accurate and current technical specifications. The SRAM utilizes CMOS technology to achieve low power consumption. It is designed for applications demanding high-speed memory access and efficient power management, common in embedded systems. Typical operating currents are in the mA range with standby currents in the uA range.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess