EN
  • EN
  • DE

PLDC18G8-15PC

Part No PLDC18G8-15PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description OT PLD 15 ns PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025784-PLDC18G8-15PC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLDC18G8-15PC CAD Model

Description

The PLDC18G8-15PC is a Programmable Logic Device (PLD) from Cypress Semiconductor. It belongs to the PALCE18V8H family, known for its versatile logic implementation capabilities and high-performance characteristics. This PLD is designed for a wide range of digital logic applications, offering a flexible and efficient alternative to discrete logic components.

Applications:

  • Address Decoding: Memory address decoding in microprocessor-based systems.
  • State Machines: Implementation of complex state machines for control logic.
  • Glue Logic: Interfacing different digital components with varying signal levels and timing requirements.
  • Peripheral Control: Control of peripherals such as displays, keyboards, and communication interfaces.
  • Custom Logic Functions: Implementing custom logic functions tailored to specific application needs.

Features:

  • Architecture: Electrically Erasable Programmable Logic Device (EEPLD) based on a PAL architecture.
  • Macrocells: Eight output macrocells, each configurable for registered or combinatorial output.
  • Input/Output Pins: Flexible I/O pin assignment, allowing for efficient use of available pins.
  • Propagation Delay: Fast propagation delay (15ns) for high-speed operation.
  • Operating Voltage: 5V operating voltage.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Reduced Component Count: Replaces multiple discrete logic components, simplifying board design and reducing cost.
  • Improved Performance: High-speed operation enables faster system performance.
  • Design Security: Programmable logic provides design security, preventing unauthorized copying or modification.
  • Easy Development: Supported by industry-standard programming tools and development environments.

Additional Details:

The PLDC18G8-15PC is typically programmed using a standard PLD programmer and development software. The design process involves creating a logic design using a hardware description language (HDL) or schematic capture tool, then compiling the design into a JEDEC file. This JEDEC file is then used to program the PLD.

The device is housed in a 20-pin DIP or PLCC package. It requires a stable 5V power supply and proper decoupling capacitors for reliable operation. The datasheet provides detailed information on the device's pinout, electrical characteristics, timing diagrams, and programming procedures.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess