EN
  • EN
  • DE

K6T4008C1B-GB70000

Part No K6T4008C1B-GB70000
Manufacturer Samsung
Catalog SRAM
Description SRAM 512Kx8-7 SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957411-K6T4008C1B-GB70000
Series *
Ultra Librarian 3D Model Ultra Librarian K6T4008C1B-GB70000 CAD Model

Description

The K6T4008C1B-GB70000 is a high-speed, low-power 4Mb Static RAM (SRAM) manufactured by Samsung. This SRAM device is organized as 512K x 8 bits, offering a balance of memory capacity and fast access times, making it suitable for a variety of applications where quick data retrieval and storage are critical.

Applications

  • Embedded systems requiring fast memory access.
  • Cache memory in microprocessors and microcontrollers.
  • Networking equipment such as routers and switches.
  • Industrial control systems.
  • Data acquisition systems.

Features

  • High-speed access time: Typically features access times in the range of 70ns, ensuring rapid data retrieval and processing.
  • Low power consumption: Designed for energy efficiency, making it suitable for battery-powered devices and systems with strict power budgets.
  • Wide voltage range: Operates over a broad voltage range (e.g., 2.7V to 3.6V), providing flexibility in power supply design.
  • Data retention capability: Retains data even when power is removed, making it suitable for non-volatile memory applications.
  • Package options: Available in various package options like TSOP and SOP to accommodate different board layouts and assembly processes.

Benefits

  • Improved system performance: Fast access times reduce latency and increase the overall speed of the system.
  • Reduced power consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.
  • Simplified system design: Wide voltage range and package options simplify integration into existing systems.
  • Cost-effective solution: Offers a balance of performance, power efficiency, and cost, making it an attractive option for various applications.

Additional Details

The K6T4008C1B-GB70000 utilizes advanced CMOS technology to achieve high performance and low power consumption. It is designed to meet the rigorous requirements of modern embedded systems, providing a reliable and efficient memory solution. The device supports various operating modes, including read, write, and standby, allowing for optimized power management. Its compatibility with industry-standard interfaces ensures easy integration with other system components.

The specific temperature grade for this SRAM should be verified in the datasheet to ensure it meets the operational requirements of the intended application. Proper decoupling capacitors should be used near the power pins to minimize noise and ensure stable operation.

In summary, the Samsung K6T4008C1B-GB70000 is a versatile and high-performance SRAM device that offers a compelling combination of speed, power efficiency, and reliability, making it an ideal choice for a wide range of embedded systems and memory applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess