EN
  • EN
  • DE

ADCMP361YRJZ-REEL

Part No ADCMP361YRJZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1052+
Reference case SOT-153
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713380-ADCMP361YRJZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP361YRJZ-REEL CAD Model

Description

Analog Devices Inc. ADCMP361YRJZ-REEL

The ADCMP361YRJZ-REEL from Analog Devices Inc. is a highly precise, single-channel comparator known for its low power consumption and small package size, making it an ideal choice for a wide range of applications requiring voltage or signal comparison. Designed with cutting-edge technology, this comparator is part of a product family that is well-regarded for its reliability and performance.

With an operating voltage range of 2.5 V to 5.5 V, the ADCMP361YRJZ-REEL provides the flexibility needed to support various logic levels, making it suitable for both 3.3V and 5V systems. This feature allows designers to incorporate the device into a diverse array of electronic circuits without the need for additional level-shifting components.

One of the defining characteristics of this comparator is its push-pull output stage. This allows the output to interface directly with a variety of digital logic families without the need for external pull-up resistors. The push-pull configuration also ensures fast response times and reduces the complexity of the surrounding circuitry.

The ADCMP361YRJZ-REEL comes in a compact SOT-23-5 package, which is highly advantageous for space-constrained applications. Despite its small size, it does not compromise on performance. It offers a propagation delay typically under 25 μs, which is excellent for systems where response time is critical.

Additionally, the device features a low supply current of typically 4 μA, making it an excellent choice for power-sensitive applications such as portable devices, battery-operated equipment, and energy-efficient systems. The low power consumption extends battery life and reduces thermal dissipation, which can be particularly important in miniaturized and portable designs.

The ADCMP361YRJZ-REEL is commonly used in a variety of applications, including voltage level detection, window comparators, A/D converters, zero-crossing detectors, and many other electronic systems that require a reliable comparison function. Its robust design ensures stable operation over the -40°C to +125°C temperature range, accommodating the demands of industrial environments.

In summary, the ADCMP361YRJZ-REEL from Analog Devices Inc. is a high-performance, low-power comparator that offers design flexibility, fast response times, and reliable operation in a miniature package, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6367 $50.9360
170+ $0.5965 $101.4050
265+ $0.5763 $152.7195
375+ $0.5360 $201.0000
485+ $0.5159 $250.2115
610+ $0.4957 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,870 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess