EN
  • EN
  • DE

K6F2016U4A-ZF70

Part No K6F2016U4A-ZF70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973344-K6F2016U4A-ZF70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6F2016U4A-ZF70 CAD Model

Description

The K6F2016U4A-ZF70 is a high-speed, low-power 2M-bit (128K x 16-bit) CMOS Static Random Access Memory (SRAM) manufactured by Samsung. This SRAM device is designed for applications requiring fast access times and minimal power consumption. It is particularly well-suited for use in embedded systems, cache memory, and other high-performance memory applications.

Applications

  • Embedded Systems: Used as a high-speed memory component in embedded systems for storing frequently accessed data.
  • Cache Memory: Employed in cache memory systems to accelerate data retrieval in processors and microcontrollers.
  • Networking Equipment: Integrated into networking devices such as routers and switches for fast packet processing.
  • Industrial Control Systems: Utilized in industrial automation and control systems for real-time data storage and retrieval.
  • Medical Devices: Found in medical equipment requiring reliable and fast memory access.

Features

  • High-Speed Access Time: Offers very fast access times, typically in the range of 70ns or less, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Data Retention Capability: Features excellent data retention characteristics, ensuring data integrity even during power loss.
  • CMOS Technology: Fabricated using advanced CMOS technology for high performance and reliability.
  • 128K x 16-bit Organization: Organized as 128K words by 16 bits, providing a substantial memory capacity.

Benefits

  • Improved System Performance: The high-speed access time enhances overall system performance by reducing memory access latency.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliable Data Storage: Excellent data retention ensures that critical data is preserved, enhancing system reliability.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and low power characteristics.
  • Simplified System Design: Wide operating voltage range simplifies system integration and reduces the need for complex voltage regulation circuits.

Additional Details

The K6F2016U4A-ZF70 is typically available in a standard package, such as a TSOP (Thin Small Outline Package) or SOP (Small Outline Package), for easy integration into printed circuit boards (PCBs). The specific operating temperature range and other environmental specifications should be consulted in the device datasheet to ensure compatibility with the intended application environment. It is important to refer to the official Samsung datasheet for the most accurate and up-to-date technical specifications, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess