EN
  • EN
  • DE

K4H560438B-TCB0

Part No K4H560438B-TCB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001286-K4H560438B-TCB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H560438B-TCB0 CAD Model

Description

The Samsung K4H560438B-TCB0 is a 512Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory). It is designed for a wide range of applications including desktops, laptops, and other embedded systems requiring moderate memory bandwidth and capacity.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Printers
  • Networking Devices

Features:

  • 512Mb Density: Provides adequate memory capacity for various applications.
  • DDR2 Technology: Offers improved performance and lower power consumption compared to DDR.
  • 4 Banks: Allows for efficient memory access and data transfer.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • JEDEC Standard Compliance: Ensures compatibility with other DDR2 components.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of the system.
  • Lower Power Consumption: Reduces energy usage and extends battery life in portable devices.
  • Stable Operation: Designed for reliable performance in various environments.
  • Cost-Effective Solution: Provides a good balance of performance and affordability.
  • Wide Compatibility: Works with a wide range of motherboards and chipsets.

The K4H560438B-TCB0 DDR2 memory chip is built using Samsung's advanced semiconductor technology, ensuring high reliability and performance. It supports features like On-Die Termination (ODT) to improve signal integrity and reduce reflections. This memory is suitable for applications where a balance between performance, power consumption, and cost is required.

Technical Specifications:

  • Density: 512Mb
  • Interface: DDR2
  • Operating Frequency: Varies depending on the specific speed grade (e.g., 400MHz, 533MHz, 667MHz, 800MHz)
  • Power Supply: 1.8V
  • Package: FBGA

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $1.6320
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0772
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess