EN
  • EN
  • DE

MP1210HN

Part No MP1210HN
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987700-MP1210HN
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP1210HN CAD Model

Description

The MP1210HN is a high-performance synchronous rectified step-down converter from Exar Corporation (now part of MaxLinear). It is designed to deliver a regulated output voltage from a wide input voltage range with high efficiency. The MP1210HN incorporates internal MOSFETs to minimize external components and simplify the design process.

Applications

  • Point-of-load DC-DC conversion
  • Distributed power systems
  • Set-top boxes
  • Networking equipment
  • Industrial power supplies

Features

  • Input Voltage Range: Wide input voltage range, typically from 4.5V to 28V.
  • Output Voltage: Adjustable output voltage via external resistor divider.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • High Efficiency: High efficiency synchronous rectification reduces power losses.
  • Internal MOSFETs: Integrated high-side and low-side MOSFETs simplify design and reduce component count.
  • Current Mode Control: Current mode control architecture provides excellent line and load regulation.
  • Adjustable Switching Frequency: Switching frequency can be adjusted for optimal performance and efficiency.
  • Overcurrent Protection (OCP): Built-in overcurrent protection prevents damage to the converter and load.
  • Overtemperature Protection (OTP): Integrated overtemperature protection shuts down the converter in case of overheating.
  • Enable/Disable Control: Enable/Disable pin allows for easy power sequencing and shutdown.
  • Package: Available in a compact QFN package for space-constrained applications.

Benefits

  • High Efficiency: Synchronous rectification and optimized control algorithms provide high efficiency, reducing power losses and heat dissipation.
  • Compact Size: Integrated MOSFETs and a small package size enable compact designs.
  • Reliability: Built-in protection features ensure reliable operation under various conditions.
  • Ease of Use: Simplified design and minimal external components make the MP1210HN easy to use.
  • Versatility: Wide input voltage range and adjustable output voltage make it suitable for various applications.

Technical Specifications

The MP1210HN operates with an input voltage range of 4.5V to 28V. The output voltage can be adjusted using an external resistor divider. The device is capable of delivering up to 3A of continuous output current. The switching frequency is adjustable and typically ranges from 200kHz to 2MHz. Protection features include overcurrent protection, overtemperature protection, and undervoltage lockout. The package is QFN.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess