EN
  • EN
  • DE

TC74AC74MTCX

Part No TC74AC74MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098330-TC74AC74MTCX
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74AC74MTCX CAD Model

Description

The TC74AC74MTCX is a Dual D-Type Positive Edge-Triggered Flip-Flop manufactured by Fairchild/ON Semiconductor. This device contains two independent D-type flip-flops with individual set (SD) and reset (RD) direct inputs, and common clock (CP) and data (D) inputs. Information at the D input is transferred to the Q output on the positive-going edge of the clock pulse. The set and reset inputs are active low and operate independently of the clock.

Applications

  • Registers
  • Counters
  • Control Circuits
  • Shift Registers
  • Memory Storage

Features

  • High Speed: tPD = 6.5 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 30% VCC
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 24 mA (min)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Operating Voltage Range: VCC = 2V to 6V

Benefits

  • Improved System Performance: High speed operation allows for faster data processing and overall system performance.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage, extending battery life in portable devices.
  • Enhanced Noise Immunity: High noise immunity ensures reliable operation even in noisy environments, preventing false triggering.
  • Increased Output Drive Capability: Can drive multiple loads without signal degradation, simplifying interface design.
  • Simplified System Design: Symmetrical output impedance reduces signal reflections and improves signal integrity.
  • Flexible Operating Voltage: Operates over a wide voltage range, providing versatility in system design.
  • Direct Set and Reset: Asynchronous set and reset inputs allow for immediate initialization or clearing of the flip-flop, independent of the clock.

Additional Details

The TC74AC74MTCX is characterized for operation from -40°C to +85°C. The device is available in a small outline integrated circuit (SOIC) package, making it suitable for surface mount applications. The asynchronous set and reset inputs override the clock and data inputs, providing a means to independently control the outputs. When both set and reset are low, the outputs are forced to a forbidden state. Simultaneous transitions of both the set and reset inputs are not allowed.

The device is designed to be pin-compatible with the industry-standard 74AC74, offering a convenient upgrade path for existing designs. It offers improved performance characteristics, such as higher speed and lower power consumption, compared to older logic families.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess