EN
  • EN
  • DE

K4B4G1646EBYKO

Part No K4B4G1646EBYKO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003367-K4B4G1646EBYKO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4B4G1646EBYKO CAD Model

Description

The K4B4G1646EBYKO is a 4Gb (512M x 8) DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random Access Memory) from Samsung. It's designed for high-bandwidth, high-performance memory applications, offering a balance of speed, capacity, and power efficiency. This DRAM is commonly used in various computing and embedded systems.

Applications:

  • Desktop Computers: Used as main system memory in desktop PCs.
  • Laptop Computers: Employed as system memory in laptops and notebooks.
  • Gaming Consoles: Utilized in gaming consoles for high-performance graphics and system memory.
  • Graphics Cards: Used as memory on graphics cards for storing textures and frame buffers.
  • Embedded Systems: Found in various embedded systems requiring high-speed memory.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features:

  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • 4Gb Capacity: Offers a 4 Gigabit (512MB) memory capacity.
  • x16 Organization: Organized as 512M x 8 bits.
  • Operating Voltage: Operates at a low voltage (typically 1.5V) for reduced power consumption.
  • High Bandwidth: Provides high bandwidth for demanding applications.
  • On-Die Termination (ODT): Features on-die termination for improved signal integrity.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Delivers high-speed performance for demanding applications.
  • Large Capacity: Provides a large memory capacity for storing data and applications.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Improved Signal Integrity: On-die termination improves signal integrity and reduces noise.

Technical Specifications: The K4B4G1646EBYKO operates at a voltage of typically 1.5V. The data transfer rate can reach up to 1600 MT/s (Mega Transfers per second) or higher, depending on the specific part number and configuration. The operating temperature range is typically 0°C to +85°C. Consult the Samsung datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. The device also supports various power-saving modes to further reduce power consumption during idle periods.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6571 $50.4849
41+ $2.4857 $101.9137
63+ $2.4000 $151.2000
90+ $2.2286 $200.5740
117+ $2.1429 $250.7193
146+ $2.0572 $300.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess